EN
  • EN
  • DE

MAX770EPA+

Part No MAX770EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Topology Boost
Output Phases 1
Supply Voltage 3V ~ 16.5V
Switching Frequency 300kHz
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX770
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706468-MAX770EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX770EPA+ CAD Model

Description

The MAX770EPA+ is a highly efficient, compact, and versatile step-up DC-DC controller designed by Maxim Integrated. This controller is specifically engineered to deliver a stable and reliable voltage boost solution for applications requiring a higher voltage output from a lower voltage input. The MAX770EPA+ is ideal for battery-powered devices, as it extends battery life by efficiently converting battery voltage to the required level for various electronic components.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage, which can be set with external resistors to meet the specific requirements of the application.
  • High Efficiency: With its high efficiency of up to 96%, the MAX770EPA+ minimizes power loss during conversion, making it suitable for portable and power-sensitive devices.
  • Low Quiescent Current: The low quiescent current of the controller ensures minimal power drain when in standby mode, preserving battery life in portable applications.
  • Versatile Input Voltage Range: It operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Frequency Compensation: The device features an internal frequency compensation, which simplifies the design and reduces external component count.
  • Thermal Shutdown Protection: The MAX770EPA+ includes thermal shutdown protection to prevent damage from overheating, enhancing system reliability.

Applications

The MAX770EPA+ is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Power Supply Modules
  • Battery-Powered Equipment
  • Handheld Devices

Package and Availability

The MAX770EPA+ comes in a compact 8-pin DIP package, making it easy to integrate into various circuit designs. It is available through Maxim Integrated's distribution network, ensuring ready availability for both prototyping and mass production needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess