EN
  • EN
  • DE

PBSS5250T

Part No PBSS5250T
Manufacturer NXP / Nexperia
Description 50 V, 2 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235571-PBSS5250T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS5250T CAD Model

Description

Introducing the NXP PBSS5250T Bipolar Transistor

The NXP PBSS5250T is a state-of-the-art bipolar junction transistor (BJT) designed for high-efficiency and high-speed switching applications. This product is a testament to NXP's commitment to providing innovative solutions for power management and signal amplification in a wide array of electronic devices.

Key Features

  • Low VCESAT: The PBSS5250T offers a low collector-emitter saturation voltage, which means that it requires less voltage to be driven and thus operates more efficiently, reducing overall power loss in circuits where it is deployed.
  • High Collector Current: With a high collector current rating, this transistor can handle significant amounts of current, making it suitable for applications that require robust current handling capabilities.
  • High-Speed Switching: The device is optimized for high-speed switching, which is essential for modern electronic applications where rapid state changes are critical for performance.
  • Surface-Mount Package: The PBSS5250T comes in a small surface-mount package, specifically the SOT23, which allows for efficient use of PCB space and is ideal for high-volume manufacturing.

Applications

The versatility of the PBSS5250T makes it an excellent choice for a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Charge and discharge switches for battery management
  • Motor control circuits
  • LED drivers
  • Signal amplification tasks

Reliability and Performance

The PBSS5250T is designed to meet the rigorous demands of modern electronics. NXP's commitment to quality ensures that this transistor delivers consistent performance and reliability. Its robust construction is designed to withstand the challenges of thermal and electrical stress, ensuring a long operational lifespan even in demanding conditions.

In conclusion, the NXP PBSS5250T is a high-performance bipolar transistor that offers a combination of efficiency, speed, and reliability. Its compact form factor and powerful specifications make it an ideal choice for designers looking to optimize their power management and signal processing applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess