EN
  • EN
  • DE

MAX772CSA+T

Part No MAX772CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 139679-MAX772CSA+T
Ultra Librarian 3D Model Ultra Librarian MAX772CSA+T CAD Model

Description

Maxim Integrated MAX772CSA+T Charge Pump Voltage Converter

The MAX772CSA+T from Maxim Integrated is a high-efficiency, low-noise, charge pump voltage converter designed to provide a versatile power solution for a wide range of applications. This compact and reliable component offers a unique combination of features that make it ideal for portable devices, battery-operated equipment, and other space-constrained applications.

Key Features

  • Adjustable Output: The MAX772CSA+T can deliver an adjustable output voltage range, making it suitable for various applications that require a specific voltage level.
  • High Efficiency: With its charge pump technology, this voltage converter operates with high efficiency, which helps to extend battery life in portable devices.
  • Low Noise Operation: The device has been designed to minimize noise, which is crucial for sensitive electronic applications such as audio or precision instrumentation.
  • Simple Design: A minimal number of external components are required, simplifying the design and reducing the overall footprint of the power supply circuit.
  • Thermal Protection: The MAX772CSA+T includes thermal protection features to safeguard the device and the application from overheating.

Applications

Thanks to its versatility and performance, the MAX772CSA+T is suitable for a variety of applications, including:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Memory Programming Supplies
  • Telecommunications Infrastructure
  • Medical Devices
  • Consumer Electronics

Technical Specifications

The technical specifications of the MAX772CSA+T include an input voltage range of 4.75V to 14V, which allows it to operate from standard 5V or 12V power rails. Its output voltage can be adjusted from 2V to VIN via an external resistive divider, providing the flexibility needed for different voltage requirements. The device is offered in a space-saving 8-pin SOIC package, which is well-suited for compact PCB layouts.

In conclusion, the Maxim Integrated MAX772CSA+T is a highly efficient, versatile, and reliable solution for designers looking to implement a power supply with a small footprint, low noise, and high efficiency. Its broad input voltage range and adjustable output make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess