EN
  • EN
  • DE

MAX772CSA

Part No MAX772CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description STEP-UP DC-DC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 16.5V
Frequency - Switching Up to 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX772
Standard Package 104 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632275-MAX772CSA
Ultra Librarian 3D Model Ultra Librarian MAX772CSA CAD Model

Description

Maxim Integrated MAX772CSA Step-Up DC-DC Converter

The MAX772CSA is a high-efficiency, step-up DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This compact and powerful integrated circuit (IC) is engineered to convert lower voltage inputs into higher voltage outputs, making it an ideal solution for battery-powered applications where extended runtime is crucial.

Enclosed in an 8-pin SOP (Small Outline Package), the MAX772CSA is optimized for easy integration into a wide range of electronic devices. Its small footprint allows for space-saving on printed circuit boards (PCBs), which is particularly beneficial for portable and space-constrained applications.

One of the key features of the MAX772CSA is its adjustable output voltage, which can be set from 2.7V to as high as 20V using external resistors. This flexibility makes it suitable for powering a variety of components, including LCD panels, OLED displays, and other peripherals requiring a higher operating voltage than what the power source can supply.

The MAX772CSA boasts a high switching frequency of up to 300kHz, which permits the use of smaller, less expensive inductors and capacitors, further reducing the overall solution size and cost. Additionally, the device includes an onboard power MOSFET, which eliminates the need for an external transistor and simplifies the design process.

With its built-in current limit, thermal shutdown, and under-voltage lockout features, the MAX772CSA ensures safe operation under abnormal operating conditions, thus protecting both the converter and the powered device from potential damage.

Applications for the MAX772CSA are diverse and include portable electronics, PDAs, digital cameras, handheld instruments, and any other system that requires an efficient power management solution to boost a lower voltage to a higher one. Its reliability and performance make it an excellent choice for designers looking to enhance the efficiency and lifespan of their battery-powered products.

Maxim Integrated's commitment to quality is reflected in the MAX772CSA, making it a go-to choice for engineers and product designers in need of a robust and versatile step-up DC-DC converter.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6068 $61.3156
40+ $2.9595 $118.3800
61+ $2.8669 $174.8809
84+ $2.7745 $233.0580
108+ $2.6821 $289.6668
145+ $2.4045 $348.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess