EN
  • EN
  • DE

MAX774EPA

Part No MAX774EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 074016-MAX774EPA
Ultra Librarian 3D Model Ultra Librarian MAX774EPA CAD Model

Description

Maxim Integrated MAX774EPA Overview

The MAX774EPA is a highly efficient, compact, and versatile DC-DC converter integrated circuit designed by Maxim Integrated. This power management component is engineered to provide a reliable and stable voltage conversion solution for various electronic applications, including portable devices, telecommunications, and embedded systems.

Key Features

  • Adjustable Output Voltage: The MAX774EPA allows users to set the output voltage to a desired level using external resistors, making it flexible for different voltage requirements.
  • High Efficiency: With its advanced design, the MAX774EPA offers high conversion efficiency, which is crucial for battery-powered devices where energy conservation is key.
  • Wide Input Voltage Range: It can operate with an input voltage range from 2V to 16.5V, accommodating a broad spectrum of power sources.
  • Low Quiescent Current: The device features a low quiescent current that helps in minimizing power consumption when in standby mode, further extending battery life in portable applications.
  • Compact 8-Pin DIP Package: The MAX774EPA comes in a space-saving 8-pin DIP package, which is suitable for designs where board space is at a premium.

Applications

The versatility of the MAX774EPA makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Telecommunications equipment
  • Embedded systems
  • Power supply modules

Reliability and Performance

Maxim Integrated is known for its commitment to quality and the MAX774EPA is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring both reliability and performance. With features like thermal overload protection and a robust design, the MAX774EPA is built to provide a long-lasting power solution.

Conclusion

In summary, the MAX774EPA from Maxim Integrated is an exceptional choice for designers looking for a reliable, high-efficiency DC-DC converter. Its adjustable output voltage, high efficiency, and compact packaging make it an ideal component for a broad range of power management applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6612 $53.2896
19+ $5.4656 $103.8464
29+ $5.2948 $153.5492
40+ $5.1240 $204.9600
51+ $4.9532 $252.6132
68+ $4.4408 $301.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess