EN
  • EN
  • DE

NHS501RF

Part No NHS501RF
Manufacturer Ohmite
Catalog OEM Parts (M - N)
Description Wirewound Resistors - Chassis Mount50 Watts Al Housed 1 Ohm 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001583-NHS501RF
Categories OEM Parts(M-N)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHS501RF CAD Model

Description

The NHS501RF is a non-inductive resistor manufactured by Ohmite. These resistors are designed for high-frequency applications where minimizing inductance is critical. The non-inductive design ensures accurate performance and reduces signal distortion in high-speed circuits.

Applications

  • High-Frequency Circuits: Used in radio frequency (RF) circuits, microwave applications, and high-speed digital designs.
  • Snubber Circuits: Employed in snubber circuits to dampen voltage transients and protect switching devices.
  • Current Sensing: Used for accurate current sensing in high-frequency power supplies and motor control systems.
  • Termination Resistors: Employed as termination resistors in transmission lines to minimize signal reflections.
  • Pulse Circuits: Used in pulse circuits for shaping and terminating high-speed pulses.

Features

  • Non-Inductive Design: Minimizes inductance to ensure accurate performance at high frequencies.
  • High Power Rating: Capable of dissipating significant power.
  • High Stability: Offers stable resistance values over a wide range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature.
  • RoHS Compliant: Meets environmental regulations.
  • Various Mounting Options: Available in various mounting styles, including surface mount and through-hole.

Benefits

  • Improved Signal Integrity: Non-inductive design minimizes signal distortion and reflections.
  • Accurate Performance: Provides accurate resistance values at high frequencies.
  • High Reliability: Offers reliable performance in demanding applications.
  • Wide Operating Range: Suitable for use in a variety of environments.
  • Easy to Use: Available in various mounting styles to suit different application requirements.

Technical Specifications (Typical)

While specific values will vary, common specifications for similar devices in this family include:

  • Resistance Value: Varies depending on part number
  • Power Rating: 50 Watts
  • Tolerance: Typically ±1% or ±5%
  • TCR: Typically ±50 ppm/°C or ±100 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Mounting Style: Through-Hole, Chassis Mount

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess