EN
  • EN
  • DE

MAX77663KEXJ+

Part No MAX77663KEXJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PMIC FOR NVDIA PLATFORM / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX77663
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 214585-MAX77663KEXJ+
Ultra Librarian 3D Model Ultra Librarian MAX77663KEXJ+ CAD Model

Description

The Maxim Integrated MAX77663KEXJ+ is a highly integrated power management IC (PMIC) designed to deliver efficient power solutions for compact and mobile applications. This advanced PMIC combines a variety of features that make it ideal for portable devices such as smartphones, tablets, cameras, and other battery-powered electronics.

Key Features

  • High-Efficiency Power Conversion: The MAX77663KEXJ+ includes a switching charger with Smart Power Selector™, which allows for efficient power conversion and maximizes battery life.
  • Multiple Outputs: It provides three high-efficiency step-down converters, one low-dropout linear regulator, and a SIM card power supply to cater to the diverse power requirements of various system components.
  • Programmable Voltage Levels: The output voltage levels are programmable via an I2C interface, offering flexibility to meet the needs of different system components.
  • Integrated Fuel Gauge: An integrated ModelGauge™ m5 EZ fuel gauge simplifies battery state-of-charge (SoC) estimation, providing accurate battery monitoring without the need for external components.
  • Compact Design: The MAX77663KEXJ+ comes in a small package, making it well-suited for space-constrained applications.

Applications

The versatile nature of the MAX77663KEXJ+ PMIC allows it to be used across a wide range of applications, including:

  • Portable and Wearable Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Smart Cameras and Video Recorders
  • Health and Fitness Monitors

Reliability and Safety

The MAX77663KEXJ+ is equipped with a variety of protection features to ensure reliable operation and extend device longevity. These include overvoltage protection, thermal shutdown, and a battery temperature monitor for safe charging and operation.

Developer Support

Maxim Integrated provides comprehensive technical documentation for the MAX77663KEXJ+, including datasheets, application notes, and design resources to assist developers in integrating this PMIC into their designs quickly and effectively.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess