EN
  • EN
  • DE

MAX77819EWB

Part No MAX77819EWB
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829978-MAX77819EWB
Ultra Librarian 3D Model Ultra Librarian MAX77819EWB CAD Model

Description

The MAX77819EWB is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact and efficient IC is engineered to cater to the demanding power requirements of modern portable electronic devices such as smartphones, tablets, and wearables.

Key Features

  • High-Efficiency Buck Converter: The device features a high-efficiency, switch-mode buck converter that delivers up to 3A of continuous current, ensuring stable and reliable power supply for high-drain components.
  • Multiphase Capability: With its multiphase capability, the MAX77819EWB can effectively distribute the power load, reducing stress on individual components and enhancing overall system longevity.
  • Programmable Output Voltage: The output voltage is programmable via I2C interface, allowing for precise control and adaptability to various system requirements.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs minimizes external component count, reduces board space, and simplifies the design process.
  • Smart Power Management: The PMIC boasts smart power management features, including over-current protection, thermal shutdown, and under-voltage lockout, to safeguard the device and connected components from electrical anomalies.

Applications

The versatility of the MAX77819EWB makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • IoT Devices

Technical Specifications

The MAX77819EWB operates over a wide input voltage range and features a compact WLP package. Its technical specifications include:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Programmable via I2C
  • Output Current: Up to 3A
  • Package: 30-bump, 2.55mm x 1.67mm, 0.4mm pitch WLP

Maxim Integrated's commitment to quality ensures that the MAX77819EWB PMIC meets the highest standards of performance and reliability, making it an ideal choice for designers looking to optimize power management in their next-generation devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3763 $61.2682
33+ $3.5909 $118.4997
50+ $3.4789 $173.9450
69+ $3.3668 $232.3092
89+ $3.2548 $289.6772
119+ $2.9175 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess