EN
  • EN
  • DE

MAX781CBX

Part No MAX781CBX
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG LINEAR COMP PWR CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Desktop, Notebook PCs
Current - Supply 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Standard Package 238 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 632297-MAX781CBX
Ultra Librarian 3D Model Ultra Librarian MAX781CBX CAD Model

Description

The MAX781CBX from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous adjustable output for a wide range of applications. This voltage regulator is known for its reliability and efficiency, making it a popular choice for engineers and designers looking to maintain stable voltage levels in their electronic devices.

Key Features

  • Adjustable Output: The MAX781CBX provides an adjustable output voltage, which can be set using external resistors. This feature allows for a high degree of flexibility, making it suitable for a variety of applications where specific voltage levels are required.
  • High Efficiency: With its low dropout voltage, the MAX781CBX operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive heat and power dissipation.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, adding an extra layer of protection for connected devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supply requirements and ensuring versatility in different operating environments.

Applications

The MAX781CBX is suitable for a diverse range of applications, including but not limited to:

  • Computer Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Consumer Electronics

Package Information

The MAX781CBX is available in a compact SOIC package, which is ideal for space-constrained applications. The package's surface-mount design allows for efficient assembly and integration into PCBs, providing a streamlined manufacturing process.

With its combination of flexibility, efficiency, and protection features, the Maxim Integrated MAX781CBX voltage regulator is an excellent choice for ensuring stable power delivery in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess