EN
  • EN
  • DE

MAX797CPE

Part No MAX797CPE
Manufacturer Maxim Integrated
Description Step-Down Controllers with Synchronous Rectifier for CPU Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214999-MAX797CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX797CPE CAD Model

Description

The MAX797CPE is a high-quality integrated circuit designed and produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal engineering solutions. This particular chip is part of the MAX797 series and is known for its reliability and performance in various applications.

Key Features

  • High Efficiency: The MAX797CPE is designed for high efficiency, which makes it suitable for portable devices where power conservation is critical.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable operation for the devices it powers.
  • Low Dropout: The low dropout rate of the MAX797CPE means it can continue to provide a regulated output even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Package Type: This component comes in a P-DIP-16 package, which is a through-hole device suitable for prototyping and production in various electronic assemblies.

Applications

The MAX797CPE is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Embedded systems
  • Power supply modules

Technical Specifications

Below are some of the technical specifications of the MAX797CPE:

  • Output Type: Adjustable
  • Number of Outputs: 1
  • Output Voltage: Adjustable based on external components
  • Maximum Output Current: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Mounting Type: Through-Hole

Quality and Support

Maxim Integrated is committed to providing high-quality products and support. The MAX797CPE is backed by comprehensive technical documentation, including datasheets and application notes. Additionally, Maxim's customer support and engineering teams are available to assist with product integration and troubleshooting.

For detailed information and to ensure compatibility with your specific application, please refer to the official Maxim Integrated MAX797CPE datasheet.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess