EN
  • EN
  • DE

MAX797CSE

Part No MAX797CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 16-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 4.5V ~ 30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX797
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882438-MAX797CSE
Ultra Librarian 3D Model Ultra Librarian MAX797CSE CAD Model

Description

Maxim Integrated MAX797CSE Overview

The MAX797CSE from Maxim Integrated is a high-performance, step-down controller designed for computing and distributed power systems. This advanced component is engineered to deliver efficient power management and conversion for a variety of applications, including telecommunications equipment, networking devices, and portable electronics.

Key Features

  • Wide Input Voltage Range: The MAX797CSE operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of systems.
  • High Efficiency: With its integrated synchronous rectification and low dropout operation, this device achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing versatility and customization for different circuit designs.
  • Overcurrent Protection: The MAX797CSE includes a current limit feature that protects the device and the system from damage due to excessive current conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures the device operates within safe temperature ranges, preventing overheating and potential system failures.
  • Compact Package: Housed in a space-saving 16-pin narrow SO package, the MAX797CSE is suitable for high-density board designs, saving valuable real estate on PCBs.

Applications

The versatility of the MAX797CSE makes it an ideal choice for a variety of applications, including:

  • High-efficiency power supplies
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Portable and battery-powered devices
  • Computer peripherals and motherboards

The Maxim Integrated MAX797CSE is a robust and reliable step-down controller that offers designers a flexible solution for their power management needs. With its high efficiency, adjustable output, and protective features, it stands out as a superior choice for modern electronic systems requiring stable and efficient power conversion.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6789 $51.3578
5+ $21.0698 $105.3490
8+ $20.4114 $163.2912
11+ $19.7530 $217.2830
14+ $19.0945 $267.3230
18+ $17.1192 $308.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess