EN
  • EN
  • DE

MAX805SCSA

Part No MAX805SCSA
Manufacturer Maxim Integrated
Description 3.0V/3.3V Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215019-MAX805SCSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX805SCSA CAD Model

Description

The MAX805SCSA from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This critical component is essential for applications requiring consistent operation and protection against data loss or corruption.

Key Features

  • Precision Monitoring: The device offers precise monitoring of power supplies, ensuring that the microprocessor is always operating under safe voltage conditions. It is particularly adept at detecting out-of-tolerance power supply conditions, triggering a reset to the µP when necessary.
  • Manual Reset Capability: An external manual reset feature allows for a system reset to be initiated at any time, providing additional control and safety mechanisms for the system operator.
  • Low Power Consumption: With its low power consumption, the MAX805SCSA is an ideal choice for portable and battery-operated devices, helping to extend the overall battery life of the system.
  • Integrated Watchdog Timer: The built-in watchdog timer ensures that the system remains operational by monitoring the µP activity. If the µP fails to strobe within a preset timeframe, the device will issue a system reset.

Specifications

Voltage Threshold: 4.63V (typical) Supply Current: 40µA (typical) Reset Timeout: 140ms (min), 280ms (max) Operating Temperature: -40°C to +85°C Package Type: 8-Pin SOIC

The MAX805SCSA is designed with reliability in mind, offering a robust set of features to ensure that microprocessor-based systems remain functional and secure. Whether used in industrial controls, embedded systems, or consumer electronics, this microprocessor monitor from Maxim Integrated provides peace of mind with its protective capabilities and low power consumption.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess