EN
  • EN
  • DE

MAX820MESE

Part No MAX820MESE
Manufacturer Maxim Integrated
Description Microprocessor and Non-Volatile Memory Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215082-MAX820MESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX820MESE CAD Model

Description

Maxim Integrated MAX820MESE Voltage Converter

The MAX820MESE from Maxim Integrated is a high-performance, low-dropout (LDO) linear voltage converter designed to deliver a stable and precise voltage supply for a wide range of applications. This integrated circuit is part of Maxim's commitment to providing advanced power solutions that combine efficiency, reliability, and compact design.

Key Features

  • Stable Output: The MAX820MESE ensures a stable output voltage, making it ideal for sensitive electronic components that require a consistent power supply to function correctly.
  • Low-Dropout Design: With its low-dropout feature, this voltage converter can maintain regulation with minimal difference between the input and output voltages, enhancing its efficiency in battery-operated devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and enabling flexibility in system design.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring longevity and reliability.
  • Low Quiescent Current: Its low quiescent current helps to minimize power consumption when the device is in standby mode, contributing to the overall energy efficiency of the system.

Applications

The MAX820MESE is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller-based systems
  • Data communication equipment
  • Consumer electronics

Package and Availability

The MAX820MESE comes in a compact SOIC-16 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes. Maxim Integrated ensures availability and support for this product, catering to both small-scale projects and mass production requirements.

In conclusion, the Maxim Integrated MAX820MESE voltage converter is a reliable and efficient solution for maintaining steady voltage levels in a wide array of electronic devices. Its robust feature set and versatile application range make it an excellent choice for designers looking to enhance the performance and stability of their power supply systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6350 $58.5400
10+ $12.0085 $120.0850
15+ $11.6332 $174.4980
21+ $11.2578 $236.4138
27+ $10.8824 $293.8248
36+ $9.7563 $351.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess