EN
  • EN
  • DE

MAX848ESE+

Part No MAX848ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV LN HP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, RF Data Links
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3V, 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 125496-MAX848ESE+
Ultra Librarian 3D Model Ultra Librarian MAX848ESE+ CAD Model

Description

Maxim Integrated MAX848ESE+ High-Efficiency, Low-Noise, Step-Up DC-DC Converters

The Maxim Integrated MAX848ESE+ is a high-performance, step-up DC-DC converter designed to provide a reliable power supply solution for battery-powered and low-voltage systems. This compact, surface-mount device is part of Maxim's extensive range of power management integrated circuits, renowned for their efficiency, precision, and durability.

With its ability to boost input voltages as low as 0.7V to a selectable output voltage, the MAX848ESE+ is particularly well-suited for single-cell or dual-cell battery-powered applications where consistent power delivery is critical. It is an ideal choice for portable devices, such as handheld medical equipment, wireless sensors, and personal electronics, where space is at a premium and power efficiency is essential.

Key features of the MAX848ESE+ include:

  • Wide Input Voltage Range: Capable of operating from input voltages between 0.7V to 5.5V, making it versatile for various low-voltage applications.
  • Adjustable Output Voltage: The output voltage can be set from 2.7V to 5.5V using external resistors, allowing for flexibility in matching the power requirements of different loads.
  • High Efficiency: Integrated synchronous rectification and a low quiescent current contribute to a high efficiency of up to 94%, minimizing energy loss during conversion.
  • Low Noise Operation: The device employs a fixed-frequency, pulse-width modulation (PWM) control scheme that ensures low-output ripple and reduced electromagnetic interference (EMI).
  • Compact Package: Supplied in a space-saving 16-pin narrow SO package, the MAX848ESE+ is suitable for high-density PCB layouts.
  • Protection Features: Built-in thermal shutdown, over-current protection, and under-voltage lockout (UVLO) enhance the safety and reliability of the device.

The MAX848ESE+ is also easy to implement in a wide range of designs due to its minimal external component requirements. It only requires an inductor, capacitors, and two resistors to set the output voltage, simplifying the design process and accelerating time-to-market for new products.

Maxim Integrated's commitment to quality ensures that the MAX848ESE+ meets stringent performance standards, providing designers with a trusted solution for their power conversion needs. Whether you're developing a new portable gadget or upgrading an existing device, the MAX848ESE+ offers an optimal balance of efficiency, noise performance, and footprint for your power supply design.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9154 $63.9154
3+ $52.4439 $157.3317
4+ $50.8050 $203.2200
5+ $49.1660 $245.8300
7+ $47.5271 $332.6897
9+ $42.6103 $383.4927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess