EN
  • EN
  • DE

LT3513IUHF#TRPBF

Part No LT3513IUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 5-OUT FOR TFT-LCD 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 4.5 V to 30 V
Number of Outputs 5
Output Voltage 0.8 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 124162-LT3513IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3513IUHF#TRPBF CAD Model

Description

LT3513IUHF#TRPBF - A Versatile Power Management Solution from Linear Technology

The LT3513IUHF#TRPBF is a high-performance, multi-function power management IC designed by Linear Technology to meet the needs of complex and demanding applications. This robust component integrates multiple features to provide efficient power conversion and regulation, making it an ideal choice for a variety of electronics including automotive, industrial, and communication systems.

Key Features:

  • Wide Input Voltage Range: The LT3513IUHF#TRPBF operates over a broad input voltage range, accommodating various power sources and fluctuating inputs, which is essential for applications that experience diverse operating conditions.
  • Integrated Functions: It includes a high-efficiency switch-mode power supply, a boost converter, and a linear regulator. This integration saves space and reduces the need for additional external components, simplifying the design and lowering the overall system cost.
  • High-Temperature Operation: With an industrial-grade temperature range, the device is capable of reliable operation in environments with elevated temperatures, ensuring performance stability in harsh conditions.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the component for performance or efficiency, depending on the specific requirements of the application.
  • Thermal Protection: The LT3513IUHF#TRPBF includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the device when the internal temperature exceeds safe limits.

Applications:

The versatility of the LT3513IUHF#TRPBF makes it suitable for a wide array of applications. It is frequently used in automotive systems for power distribution and management, in industrial equipment for reliable power supply under variable conditions, and in communication devices where consistent operation is critical. Its robust design also makes it an excellent choice for portable and battery-powered devices where efficiency is paramount.

In summary, the LT3513IUHF#TRPBF from Linear Technology is a comprehensive power management solution that combines functionality, efficiency, and reliability. Its integrated features and robust design make it a valuable component for engineers looking to optimize their power systems in demanding applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7008 $58.2048
15+ $7.9603 $119.4045
23+ $7.7108 $177.3484
31+ $7.4625 $231.3375
41+ $7.2141 $295.7781
54+ $6.4680 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess