EN
  • EN
  • DE

MAX8546EUA+T

Part No MAX8546EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 312241-MAX8546EUA+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8546EUA+T CAD Model

Description

The MAX8546EUA+T from Maxim Integrated is a state-of-the-art low-dropout (LDO) linear regulator that offers a compact, high-efficiency solution for a wide range of applications. This regulator is designed to deliver up to 1A of continuous output current with a low dropout voltage, ensuring efficient operation even at low input-to-output voltage differentials.

Key Features:

  • Output Current: Capable of delivering 1A of continuous output current, making it suitable for powering core voltages of microprocessors and other high-power applications.
  • Low Dropout Voltage: Features a low dropout voltage to maintain efficiency and provide a stable power supply, even when the input voltage is close to the output voltage.
  • High Accuracy: Output voltage is accurate to within ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Adjustable Output: The output voltage can be adjusted from 0.8V to 5V using external resistors, providing flexibility to meet various design requirements.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the regulator and the powered device in the event of a fault condition.

Applications:

The MAX8546EUA+T is ideal for a broad range of applications, including:

  • Notebook Computers
  • Desktop Computers
  • Graphic Cards
  • Set-Top Boxes
  • Networking Equipment
  • Portable Electronics

Package and Availability:

This LDO is available in a compact 8-pin µMAX package, which is suitable for space-constrained applications. The MAX8546EUA+T is also available in tape and reel format, denoted by the '+T', making it ideal for high-volume production environments.

Conclusion:

With its combination of high efficiency, low dropout voltage, and robust protection features, the MAX8546EUA+T from Maxim Integrated is an excellent choice for designers looking to improve power performance in their next project. Its versatility and reliability make it a go-to regulator for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess