EN
  • EN
  • DE

MAX857ESA+

Part No MAX857ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 6V
Output Current 500mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106660-MAX857ESA+
Ultra Librarian 3D Model Ultra Librarian MAX857ESA+ CAD Model

Description

The MAX857ESA+ is a compact, high-efficiency, step-up DC-DC converter from Maxim Integrated that is designed to provide a reliable power solution for applications requiring voltage increase from a lower voltage source. This versatile component is ideal for portable devices, where extending battery life is crucial.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage, allowing designers to customize the voltage level according to the needs of the specific application.
  • High Efficiency: With its high-efficiency operation, the MAX857ESA+ minimizes power loss, thereby maximizing battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current, which is essential for battery-powered devices, reducing the power drain when in standby mode.
  • Wide Input Voltage Range: The converter operates over a wide input voltage range, making it suitable for a variety of battery configurations and ensuring compatibility with various low-voltage sources.
  • Compact SO-8 Package: The MAX857ESA+ comes in a small-outline package (SO-8), which is ideal for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Small LCD Panels

Technical Specifications

The MAX857ESA+ operates with an input voltage range from 2V to 6V, making it suitable for single-cell or multi-cell battery systems. It can deliver an adjustable output voltage up to 28V, allowing it to power OLED displays and other high-voltage needs. The device also features a 1.5MHz fixed-frequency PWM control scheme, which helps to reduce the size of external components, such as inductors and capacitors, further contributing to a reduced overall footprint.

With its built-in over-temperature protection and current limit, the MAX857ESA+ ensures safe operation under various conditions. This level of protection, along with its robust design, makes the MAX857ESA+ a reliable choice for designers looking to create durable, long-lasting products.

Maxim Integrated's commitment to quality and performance is evident in the MAX857ESA+, making it a top choice for engineers and designers seeking a high-performance step-up converter for their next project.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7516 $55.5032
5+ $22.7706 $113.8530
7+ $22.0590 $154.4130
10+ $21.3474 $213.4740
13+ $20.6358 $268.2654
17+ $18.5011 $314.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess