EN
  • EN
  • DE
  • IT

MAX8607ETD+

Part No MAX8607ETD+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description Conv DC-DC 2.7V to 5.5V Synchronous Step Up Dual-Out 5.5V 4.4A 6W 14-Pin TDFN EP / IC LED DRIVER RGLTR 1.5A 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Cut Strip
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Output Current per Channel 1.5A (Flash)
Frequency 1MHz
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN-EP (3x3)
Win Source Part Number 787090-MAX8607ETD+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8607
Introduction Date August 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8607ETD+ CAD Model

Description

Maxim Integrated MAX8607ETD+ Product Overview

The MAX8607ETD+ is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller from Maxim Integrated. This advanced power management integrated circuit (IC) is designed to deliver efficient, reliable power conversion for a wide range of applications, including networking, telecommunications, and portable devices.

Key Features

  • High Efficiency: The MAX8607ETD+ utilizes a synchronous-rectification scheme to achieve high conversion efficiency, which is critical for extending battery life in portable applications.
  • Dual Output Channels: This controller supports two independent output channels, each capable of driving a high-side n-channel MOSFET and a synchronous n-channel MOSFET, allowing for flexible power supply designs.
  • Adjustable Output Voltage: The output voltage is adjustable through external resistors, providing design flexibility to meet specific voltage requirements for different applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for use with various input sources, including lithium-ion batteries and 12V rails.
  • Integrated Features: The IC includes features such as soft-start, overvoltage protection, and thermal shutdown, which contribute to the overall system reliability and protection.
  • Compact Package: Housed in a small, thermally efficient TQFN package, the MAX8607ETD+ is ideal for space-constrained applications.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency to an external clock, which can help minimize electromagnetic interference (EMI).

Applications

The versatile nature of the MAX8607ETD+ makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Point-of-load (POL) power supplies
  • Computing and storage systems

With its combination of efficiency, flexibility, and integrated protection features, the MAX8607ETD+ from Maxim Integrated stands out as a robust solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $7.3309
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8500 $61.9500
16+ $7.2616 $116.1856
24+ $7.0347 $168.8328
33+ $6.8078 $224.6574
43+ $6.5808 $282.9744
57+ $5.9000 $336.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,817 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess