EN
  • EN
  • DE

MAX86100AEFF+T

Part No MAX86100AEFF+T
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description LOW PROFILE 2ND GEN BIO SENSOR :
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX861
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804311-MAX86100AEFF+T
Ultra Librarian 3D Model Ultra Librarian MAX86100AEFF+T CAD Model

Description

Maxim Integrated MAX86100AEFF+T: A Comprehensive Solution for Optical Biosensing

The MAX86100AEFF+T from Maxim Integrated is a highly integrated, multifunctional sensor module designed for the precise measurement of heart rate and blood oxygen saturation (SpO2) levels. As a market leader in advanced integrated health sensors, Maxim Integrated's MAX86100AEFF+T combines two LEDs, a photodetector, optimized optics, and low-noise analog signal processing to deliver robust and reliable health monitoring performance.

Key Features

  • Integrated Photoplethysmogram (PPG) and Electrocardiogram (ECG) Sensor: The MAX86100AEFF+T is equipped with both PPG and ECG sensors, enabling it to measure blood oxygen levels and cardiac electrical activity simultaneously.
  • High Sensitivity: The device features advanced optical components that provide high sensitivity, allowing for accurate readings even under motion-induced noise conditions.
  • Low Power Consumption: Designed for wearable applications, the MAX86100AEFF+T is optimized for low power consumption, making it ideal for battery-powered devices.
  • Compact Design: The small form factor of the sensor allows it to be easily integrated into a variety of wearable devices, such as fitness trackers, smartwatches, and medical monitoring equipment.
  • Easy Integration: The module comes in a compact 20-pin Optical Module package, simplifying the design and integration process for product developers.

Applications

The MAX86100AEFF+T is suitable for a wide range of applications, particularly those requiring wearable health and fitness monitoring solutions. It is commonly used in:

  • Smartwatches and wristbands
  • Fitness trackers
  • Portable medical devices
  • Remote patient monitoring systems

Technical Specifications

The device operates over a wide supply voltage range of 1.8V to 3.3V and features an I2C-compatible interface for easy communication with microcontrollers and processors. Additionally, the MAX86100AEFF+T offers programmable sample rates and LED current for customizable performance tailored to specific application requirements.

In summary, the Maxim Integrated MAX86100AEFF+T stands out as a versatile and efficient solution for developers looking to incorporate advanced biosensing capabilities into their health and fitness products. Its combination of accuracy, low power, and ease of integration makes it a top choice for cutting-edge wearable technology.

You May Also Be Interested in

Maxim Integrated
SENSOR OPT AMBIENT 60-OTDFN
Need more? Email Us
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
ON Semiconductor
DETECTOR OPTOLOGIC IR INVERT OC
Need more? Email Us
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6ODFN
Lowest to $0.0035
Broadcom Limited
SENSOR OPT 8DIP / Optical Sensor 8-DIP Module
Lowest to $8.4789
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $93.7398
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7715 $64.6290
14+ $8.8392 $123.7488
21+ $8.5620 $179.8020
28+ $8.2860 $232.0080
37+ $8.0099 $296.3663
49+ $7.1818 $351.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess