EN
  • EN
  • DE

MAX8616ETL+T

Part No MAX8616ETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215123-MAX8616ETL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8616ETL+T CAD Model

Description

Maxim Integrated MAX8616ETL+T: High-Efficiency LED Driver

The MAX8616ETL+T from Maxim Integrated is a state-of-the-art LED driver designed to provide a high-efficiency solution for powering LEDs in a wide range of applications. This compact, integrated circuit is specifically tailored for portable devices where power efficiency and space are critical design considerations.

With its ability to drive up to 6 LEDs in series, the MAX8616ETL+T ensures uniform brightness and enhances the visual quality of displays and backlit keypads. The device operates from a 2.7V to 5.5V input voltage range, making it suitable for battery-powered applications, including smartphones, tablets, and handheld gaming devices.

The MAX8616ETL+T offers a high level of flexibility through its programmable current settings, which can be adjusted via an I2C-compatible interface. This feature allows for precise control over the brightness levels of the LEDs, enabling dynamic backlighting and power savings. Additionally, the built-in over-voltage protection ensures the longevity and reliability of the device by safeguarding the LEDs from potential damage due to voltage spikes.

One of the key advantages of the MAX8616ETL+T is its high efficiency, which is achieved through the use of a 1x/1.5x/2x fractional charge pump. This pump optimizes efficiency based on the LED forward voltage requirements, reducing power consumption and extending battery life in portable devices.

The device is packaged in a compact, 40-pin thin QFN (TQFN) package with a 5mm x 5mm footprint, which minimizes the impact on the overall design space of the end product. Its thermal management capabilities ensure that the device operates within safe temperature ranges, even under high current settings.

Overall, the MAX8616ETL+T is an excellent choice for designers looking to enhance the performance and efficiency of their LED backlighting solutions. Its combination of high efficiency, compact size, and programmable features make it a versatile and valuable component in the creation of next-generation portable electronics.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
ESMT
Lowest to $3.2617
Shindengen
Lowest to $5.6838
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $3.7539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5759 $60.0313
17+ $7.0374 $119.6358
26+ $6.8168 $177.2368
36+ $6.5974 $237.5064
46+ $6.3779 $293.3834
61+ $5.7173 $348.7553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess