EN
  • EN
  • DE

TPS65100QPWPRQ1

Part No TPS65100QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LCD SUPPLY TFT QUAD 24-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, TFT LCD
Voltage - Input 2.7 V to 5.8 V
Number of Outputs 4
Output Voltage Multiple
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 088596-TPS65100QPWPRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65100QPWPRQ1 CAD Model

Description

Introducing the TPS65100QPWPRQ1 from Texas Instruments

The TPS65100QPWPRQ1 is a versatile power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced chip is specifically engineered to meet the power supply requirements of thin-film transistor (TFT) LCD panels used in automotive and industrial display applications.

Equipped with a range of features, the TPS65100QPWPRQ1 offers multiple regulated voltage rails necessary for driving the source and gate drivers within TFT displays. It provides a positive programmable supply voltage and a negative programmable supply voltage, ensuring that the display's contrast and brightness can be finely tuned for optimal performance.

The PMIC integrates a high-efficiency boost converter, which is responsible for generating the source driver voltage. In addition, it includes two linear regulators for the gate-on and gate-off supplies, making it a comprehensive solution for managing TFT panel power requirements. The device operates over a wide input voltage range, accommodating the varying power supplies found in automotive and industrial environments.

Safety and reliability are paramount in the design of the TPS65100QPWPRQ1. The device includes built-in thermal shutdown, overvoltage protection, and under-voltage lockout features to protect the system from power anomalies. Furthermore, its Q-grade qualification ensures that it meets the rigorous standards required for automotive use, including extended temperature ranges and enhanced device performance stability.

The TPS65100QPWPRQ1 is available in a compact HTSSOP package, making it ideal for space-constrained applications. Its small footprint and low external component count enable designers to create sleek, efficient, and reliable TFT LCD power supplies without compromising on performance.

Whether it's for in-vehicle infotainment systems, dashboard displays, or industrial control panels, the TPS65100QPWPRQ1 is the go-to PMIC for powering sophisticated TFT LCD panels. With Texas Instruments' commitment to quality and innovation, this product stands out as a robust and efficient solution for modern display technologies.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2965 $50.5230
54+ $1.8843 $101.7522
83+ $1.8254 $151.5082
114+ $1.7665 $201.3810
147+ $1.7076 $251.0172
196+ $1.5310 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess