EN
  • EN
  • DE

MAX8627ETD+

Part No MAX8627ETD+
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low VBATT, 20uA IQ, 1MHz Synchronous Boost Converter with True Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830004-MAX8627ETD+
Ultra Librarian 3D Model Ultra Librarian MAX8627ETD+ CAD Model

Description

Maxim Integrated MAX8627ETD+ Step-Down Converter

The MAX8627ETD+ from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter designed for portable applications. With its compact size and high-performance capabilities, it is an ideal choice for powering low-voltage microprocessors, memory, and other digital cores in battery-operated devices.

Key Features

  • Input Voltage Range: The device operates from a 2.6V to 5.5V input voltage range, making it versatile for various battery chemistries and configurations.
  • Output Voltage: The output voltage is adjustable from 0.6V to the input voltage, allowing precise regulation for a range of low-voltage cores.
  • High Efficiency: With up to 96% efficiency and a quiescent current of just 11µA, the MAX8627ETD+ maximizes battery life in portable devices.
  • High-Frequency Operation: Its 2MHz switching frequency enables the use of small, low-profile inductors and capacitors, reducing the overall footprint on the PCB.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Power-Save Mode: It features a power-save mode that reduces switching frequency under light loads, further improving efficiency.

Applications

The MAX8627ETD+ is suited for a wide range of portable applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless headsets and earbuds
  • GPS units
  • Handheld gaming devices
  • Wearable technology

Package and Reliability

Encased in a thermally efficient, space-saving TDFN package, the MAX8627ETD+ is designed for optimal thermal performance and minimal footprint. Its robust design ensures reliable operation over a wide temperature range, meeting the demands of various consumer electronics.

With its combination of high efficiency, flexible voltage regulation, and compact packaging, the MAX8627ETD+ is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,555 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess