EN
  • EN
  • DE

MAX8640ZELT12+

Part No MAX8640ZELT12+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description MAX8640 TINY 500MA, 4MHZ/2MHZ SY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 500mA
Frequency - Switching 3.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1)
Base Product Number MAX8640
Standard Package 77 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706862-MAX8640ZELT12+
Ultra Librarian 3D Model Ultra Librarian MAX8640ZELT12+ CAD Model

Description

Maxim Integrated's MAX8640ZELT12+ Low-Dropout Regulator

The MAX8640ZELT12+ is a high-performance, low-dropout linear regulator (LDO) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This tiny, yet powerful component is engineered to deliver a continuous 120mA of output current with an exceptionally low dropout voltage, making it particularly suitable for portable electronic devices where power efficiency is crucial.

The regulator operates over a wide input voltage range from 2.5V to 5.5V, which allows flexibility in various power supply designs. Its output voltage is precisely regulated to 1.2V, providing a stable voltage source for sensitive electronic components. The MAX8640ZELT12+ boasts an outstanding load and line regulation, ensuring a consistent performance even under changing conditions.

One of the standout features of the MAX8640ZELT12+ is its ultra-low quiescent current, which significantly extends battery life in portable applications. The device also includes a fast transient response, which is essential for maintaining voltage stability during rapid changes in load, such as when a device switches from a low-power standby mode to a high-power operational mode.

The MAX8640ZELT12+ comes in a miniature 6-pin Thin SOT23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its thermal performance, as it is designed to operate over a wide temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Additional features of the MAX8640ZELT12+ include short-circuit and thermal-overload protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions. The regulator also has a low-noise output, which is critical for RF and precision analog circuits that require a clean power supply.

In summary, the MAX8640ZELT12+ from Maxim Integrated is an ideal choice for designers looking for a high-performance, reliable, and compact LDO regulator. With its low dropout voltage, excellent power efficiency, and robust protection features, it stands out as a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1369 $52.5476
10+ $10.7790 $107.7900
15+ $10.4422 $156.6330
20+ $10.1053 $202.1060
26+ $9.7685 $253.9810
35+ $8.7579 $306.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,874 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess