The NX1117C12Z is a robust, low-dropout voltage regulator designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This component is part of NXP's NX1117 series, known for their reliability and efficiency in a wide range of applications.
Key Features
- Output Voltage: The NX1117C12Z provides a fixed output voltage of 1.2V, which is essential for powering low-voltage digital circuits.
- High Output Current: It can supply an output current up to 1A, making it suitable for moderate to high power applications.
- Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
- Thermal Protection: The device includes an integrated thermal shutdown feature that protects it from overheating, enhancing system reliability.
- Short Circuit Protection: Built-in short-circuit protection prevents damage to the regulator and the application in the event of a fault.
- Package: The NX1117C12Z is available in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB.
Applications
The NX1117C12Z is versatile and can be used in various electronic devices and systems, including:
- Consumer Electronics
- Computer Peripherals
- Networking Equipment
- Industrial Control Systems
Quality and Support
NXP Semiconductors is committed to delivering high-quality components. The NX1117C12Z is backed by NXP's rigorous testing and validation processes, ensuring that customers receive a reliable product for their critical applications. Additionally, NXP provides comprehensive technical support for the NX1117 series, including datasheets, application notes, and design resources to facilitate the integration of the NX1117C12Z into various projects.