EN
  • EN
  • DE

MAX8640ZELT18

Part No MAX8640ZELT18
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830007-MAX8640ZELT18
Ultra Librarian 3D Model Ultra Librarian MAX8640ZELT18 CAD Model

Description

Maxim Integrated MAX8640ZELT18 Ultra-Low Quiescent Current Linear Regulator

The MAX8640ZELT18 from Maxim Integrated is a high-performance, ultra-low quiescent current linear regulator designed for space-constrained and power-sensitive applications. This efficient device is capable of delivering up to 150mA of continuous output current and is optimized for use in battery-powered devices such as portable media players, smartphones, and other handheld devices.

One of the standout features of the MAX8640ZELT18 is its exceptionally low quiescent current of just 1µA, which helps to extend battery life by minimizing the power consumed when the device is in standby mode. This makes it an ideal choice for applications where power efficiency is paramount, and every microampere of current savings can contribute to longer operating times between charges.

The regulator operates with a low dropout voltage, ensuring stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly important for maintaining consistent performance as the battery voltage declines over the course of its discharge cycle. With an input voltage range from 2.5V to 5.5V, the MAX8640ZELT18 is versatile enough to accommodate a variety of power sources and can easily adapt to different system requirements.

The device also features a fast transient response, which is crucial for maintaining output voltage stability during sudden changes in load. This makes the MAX8640ZELT18 suitable for powering sensitive RF and analog circuits that demand a clean and stable power supply.

For enhanced safety and reliability, the MAX8640ZELT18 includes built-in thermal overload protection and short-circuit protection. These protective features safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

The MAX8640ZELT18 comes in a compact, 6-pin Thin SOT23 package, making it easy to integrate into designs where board space is at a premium. Its small footprint and low profile contribute to the overall miniaturization of end products.

In summary, the MAX8640ZELT18 linear regulator from Maxim Integrated is a high-efficiency solution that combines ultra-low quiescent current with robust protection features, making it an excellent choice for designers looking to optimize power management in compact, battery-powered devices.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5285 $59.9845
40+ $2.8956 $115.8240
62+ $2.8055 $173.9410
86+ $2.7143 $233.4298
111+ $2.6242 $291.2862
148+ $2.3527 $348.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess