EN
  • EN
  • DE

MAX8660BETL+

Part No MAX8660BETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC POWER MGMT XSCALE 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (4)
Purpose Any Function
Number of Outputs 8
Frequency - Switching 2MHz
Voltage/Current - Output 1 Selectable, 1.2A
Voltage/Current - Output 2 Selectable, 900mA
Voltage/Current - Output 3 1.4V, 1.6A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.6 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 125696-MAX8660BETL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8660BETL+ CAD Model

Description

Maxim Integrated MAX8660BETL+ Product Overview

The MAX8660BETL+ is a highly integrated power-management IC from Maxim Integrated, designed to meet the demanding requirements of portable and compact electronic devices. This advanced chip incorporates a range of features to provide efficient power regulation, battery management, and system control, making it an ideal solution for mobile phones, PDAs, portable media players, and other handheld applications.

Key Features

  • High Efficiency: The MAX8660BETL+ boasts high-efficiency step-down converters, which are essential for prolonging battery life in portable devices.
  • Multiple Output Channels: It features multiple output channels, including one high-current buck regulator and multiple low-dropout (LDO) regulators, to power various subsystems within the device.
  • Dynamic Voltage Scaling: The chip supports dynamic voltage scaling, allowing the processor's voltage to be adjusted in response to different performance modes, thereby optimizing power consumption.
  • Small Footprint: The compact QFN package of the MAX8660BETL+ minimizes the PCB space required, which is crucial for space-constrained applications.
  • Integrated Battery Charger: An integrated battery charger with smart battery functions ensures efficient charging and extends battery longevity.

Design Advantages

The MAX8660BETL+ is designed to simplify the power supply design of portable devices. Its integration of multiple regulators reduces the number of external components required, which not only saves space but also reduces the overall system cost and complexity. The device's programmable output voltages and sequencing enable designers to tailor the power delivery to the specific needs of their system.

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8660BETL+ is no exception. With features like overvoltage protection, thermal shutdown, and under-voltage lockout, the device ensures safe and reliable operation under various conditions.

Applications

The versatile nature of the MAX8660BETL+ makes it suitable for a wide range of applications. It is particularly well-suited for powering the core voltage and peripheral rails of mobile processors, memory, and I/O interfaces. Its efficient power management capabilities make it a go-to choice for designers looking to enhance the performance and battery life of their portable electronics.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4438 $54.4380
23+ $4.4667 $102.7341
35+ $4.3271 $151.4485
48+ $4.1875 $201.0000
62+ $4.0479 $250.9698
83+ $3.6292 $301.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess