EN
  • EN
  • DE

MAX8667ETEAC+

Part No MAX8667ETEAC+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1.5MHz Dual Step-Down DC-DC Converters with Dual LDOs and Individual Enables | IC REG QUAD BUCK/LNR SYNC 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Switching Frequency 1.5MHz
Voltage/Current - Output 1 1.2V, 600mA
Voltage/Current - Output 2 1.8V, 1.2A
Voltage/Current - Output 3 1.2V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX8667
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215168-MAX8667ETEAC+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8667ETEAC+ CAD Model

Description

The MAX8667ETEAC+ is an advanced power-management integrated circuit (PMIC) from Maxim Integrated, designed to deliver high-efficiency, multi-channel power supply solutions in a compact package. This versatile PMIC is ideal for a wide range of applications, including portable devices, wearables, and IoT products, where space is at a premium and power efficiency is critical.

Key Features

  • High Integration: The MAX8667ETEAC+ integrates multiple power regulators in a single package, reducing the number of external components required and minimizing the overall footprint on the PCB.
  • Multiple Output Channels: This PMIC includes a variety of output channels, each optimized for different voltage and current levels, providing flexibility to power a diverse set of system components.
  • High Efficiency: Designed with efficiency in mind, the MAX8667ETEAC+ offers high conversion rates, which helps to extend battery life in portable applications.
  • Programmable Output Voltage: The output voltage levels can be programmed via an I2C-compatible interface, allowing for dynamic voltage scaling to meet the needs of different system states.
  • Thermal Management: Built-in thermal protection ensures that the device operates within safe temperature ranges, enhancing system reliability.

Technical Specifications

  • Input Voltage Range: The PMIC is designed to accommodate a wide range of input voltages, making it suitable for various battery technologies and power sources.
  • Package Type: MAX8667ETEAC+ comes in a compact, lead-free, 40-pin TQFN package, which is ideal for space-constrained applications.
  • Operating Temperature: The device is specified for operation over the -40°C to +85°C extended temperature range, ensuring performance in harsh environments.

Applications

The MAX8667ETEAC+ is engineered for use in a multitude of applications where efficient power management is crucial. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Smart Watches and Wearable Devices
  • IoT Devices

With its robust feature set and compact design, the MAX8667ETEAC+ from Maxim Integrated stands out as a comprehensive power management solution for designers looking to optimize their power architecture while conserving board space.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess