EN
  • EN
  • DE

MAX8668ETEU+T

Part No MAX8668ETEU+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR SYNC 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 1.5MHz
Voltage/Current - Output 1 0.6 V ~ 3.3 V, 600mA
Voltage/Current - Output 2 0.6 V ~ 3.3 V, 1.2A
Voltage/Current - Output 3 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 706881-MAX8668ETEU+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8668
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX8668ETEU+T CAD Model

Description

Maxim Integrated MAX8668ETEU+T Product Overview

The MAX8668ETEU+T from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This high-efficiency, multifunctional IC provides an ideal solution for power regulation, ensuring reliable operation and extended battery life in portable applications.

Key Features and Benefits

  • High Integration: The MAX8668ETEU+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process. This includes DC-DC converters, LDOs, and power sequencing features.
  • Versatile Power Supply Options: With its flexible power supply capabilities, it can manage various input voltages and provide stable output for different voltage rails, ensuring compatibility with a wide range of devices.
  • Power Efficiency: The device is engineered for high efficiency, which is crucial for battery-powered applications. It helps in minimizing power loss and heat generation, thus enhancing the overall performance and longevity of the product.
  • Compact Footprint: The MAX8668ETEU+T comes in a compact package, making it an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Programmable Sequencing: The integrated power sequencing function allows designers to program the startup sequence of the power rails, providing flexibility and control over the system's power-up behavior.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the system from overheating, contributing to the safety and reliability of the application.

Applications

The MAX8668ETEU+T is suitable for a diverse range of applications, including but not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication devices
  • GPS devices
  • Digital cameras and camcorders
  • Personal media players

Maxim Integrated's commitment to innovation is exemplified in the MAX8668ETEU+T, offering a compact, efficient, and versatile power management solution that meets the evolving needs of advanced electronic devices.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4183 $51.2745
36+ $2.8047 $100.9692
56+ $2.7171 $152.1576
77+ $2.6294 $202.4638
99+ $2.5418 $251.6382
132+ $2.2789 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess