EN
  • EN
  • DE

MAX866ESA

Part No MAX866ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SINGLE-CELL DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V, 5V
Frequency - Switching Up to 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX866
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632481-MAX866ESA
Ultra Librarian 3D Model Ultra Librarian MAX866ESA CAD Model

Description

The MAX866ESA from Maxim Integrated is a highly efficient, compact charge pump voltage converter designed to provide a versatile power solution for various electronic applications. This integrated circuit (IC) is perfect for designers looking for a reliable and space-saving component that can deliver stable voltage levels in their designs.

Key Features

  • Voltage Conversion: The MAX866ESA can invert or double an input voltage, making it a flexible choice for systems that require either a negative voltage rail or a higher voltage level than what is available from the power supply.
  • High Efficiency: With a typical efficiency of 95%, this charge pump converter minimizes power loss, ensuring optimal performance in battery-powered devices.
  • Low Power Consumption: The quiescent current is as low as 110µA, which is ideal for portable applications where power conservation is crucial.
  • Wide Input Voltage Range: The device operates with an input voltage ranging from 1.8V to 5.5V, accommodating a broad spectrum of power sources.
  • Compact Package: The MAX866ESA is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The versatile nature of the MAX866ESA makes it an excellent choice for a wide array of applications, including:

  • Battery-Powered Devices
  • Cellular Phones
  • Handheld Instruments
  • Portable Computers
  • Medical Devices
  • Operational Amplifier Power Supplies

Technical Specifications

The MAX866ESA provides a range of technical specifications that ensure its adaptability and performance in various scenarios:

  • Output Voltage: Inverting or doubling the input voltage
  • Output Current: Up to 45mA with voltage doubling, up to 25mA with voltage inverting
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Package Type: 8-pin SOIC

With its combination of high efficiency, low power consumption, and flexible voltage conversion capabilities, the MAX866ESA from Maxim Integrated stands out as a top-tier power management solution for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess