EN
  • EN
  • DE

MAX867EUA+

Part No MAX867EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 15MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 6V
Output Current 15mA
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 103619-MAX867EUA+
Ultra Librarian 3D Model Ultra Librarian MAX867EUA+ CAD Model

Description

The MAX867EUA+ is a highly efficient, compact, and reliable voltage converter designed and manufactured by Maxim Integrated. This component is engineered to provide a seamless voltage conversion solution for a variety of electronic applications, ranging from portable devices to complex industrial systems.

Key Features

  • High Efficiency: The MAX867EUA+ boasts a high conversion efficiency, which ensures minimal power loss during the voltage conversion process and extends the battery life of portable devices.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing versatility and customization.
  • Low Quiescent Current: This voltage converter features a low quiescent current, making it ideal for battery-powered applications where power conservation is critical.
  • Compact SMT Package: The device comes in a small, surface-mount package, which allows for a reduced footprint on printed circuit boards and is suitable for space-constrained applications.

Specifications

  • Input Voltage Range: 2.7V to 6.5V
  • Adjustable Output Voltage Range: 1.25V to 5.5V
  • Maximum Output Current: 200mA
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: µMAX-8

Applications

The MAX867EUA+ is versatile enough to be used in a wide array of electronic applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Battery-Powered Equipment
  • Medical Instruments
  • Industrial Control Systems

In summary, the MAX867EUA+ from Maxim Integrated is a robust and versatile voltage converter that offers high efficiency, an adjustable output, and a compact footprint. Its ability to perform in a wide range of temperatures and its suitability for a diverse set of applications make it an excellent choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess