EN
  • EN
  • DE

MAX8683ETM-TS

Part No MAX8683ETM-TS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215222-MAX8683ETM-TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8683ETM-TS CAD Model

Description

The MAX8683ETM-TS from Maxim Integrated is a sophisticated, high-performance power-management integrated circuit (PMIC) designed to cater to the complex power requirements of modern electronic systems. This versatile chip is an ideal solution for applications requiring efficient power conversion, distribution, and control.

Key Features

  • Integrated Power Control: The MAX8683ETM-TS offers a comprehensive solution for power management, integrating multiple functions into a single chip, thereby reducing the need for additional components and simplifying the design process.
  • High Efficiency: With advanced power conversion technologies, this PMIC ensures high efficiency across a wide range of load conditions, which is critical for extending battery life and reducing heat generation in portable and compact devices.
  • Programmable Output Voltage: The flexibility of programmable output voltage allows this device to be used with a variety of loads, ensuring compatibility with different parts of an electronic system that may require different voltage levels.
  • Thermal Management: The MAX8683ETM-TS is equipped with thermal protection features that prevent overheating, ensuring reliable operation and longevity of the electronic system.
  • Compact Footprint: Housed in a compact, thermally efficient package, the MAX8683ETM-TS saves valuable board space, which is essential for space-constrained applications such as mobile devices and IoT products.

Applications

The MAX8683ETM-TS is a versatile component that can be used in a wide range of applications. It is particularly well-suited for portable electronics, where power efficiency and space savings are of paramount importance. Additionally, it is ideal for networking equipment, servers, and telecommunication systems that require reliable power management. Its robust feature set also makes it suitable for industrial applications, medical devices, and automotive systems that demand high reliability and performance.

Conclusion

Maxim Integrated's MAX8683ETM-TS is a powerful PMIC that provides advanced features and high efficiency in a compact package. It is an excellent choice for designers looking to optimize power management in their next-generation electronic products. With its integrated approach to power control, the MAX8683ETM-TS helps to reduce complexity, enhance system reliability, and achieve superior performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Omron
Need more? Email Us
Coilcraft
Lowest to $1.5451

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2975 $59.3550
43+ $2.7050 $116.3150
67+ $2.6207 $175.5869
92+ $2.5364 $233.3488
118+ $2.4521 $289.3478
158+ $2.1980 $347.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess