EN
  • EN
  • DE

MAX8688BLETG+T

Part No MAX8688BLETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONTR 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 6.7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 118102-MAX8688BLETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8688BLETG+T CAD Model

Description

Maxim Integrated MAX8688BLETG+T Digital Power-Supply Controller

The MAX8688BLETG+T from Maxim Integrated is a state-of-the-art digital power-supply controller designed to provide precise power management and monitoring for high-performance computing and communication applications. This advanced controller integrates a host of features to enhance the efficiency, reliability, and flexibility of power supply systems.

Key Features

  • Accurate Power Management: The MAX8688BLETG+T offers precise power management capabilities, ensuring stable and efficient operation of the connected power supply. It is capable of monitoring output current, input voltage, and output voltage in real-time, which is critical for maintaining system stability.
  • Integrated ADC: With an integrated 12-bit analog-to-digital converter (ADC), this controller provides high-resolution measurements of critical parameters, enabling fine-tuned control over the power supply's performance.
  • Programmable Parameters: Users can program the controller through a PMBus interface, allowing for customization and optimization of power supply behavior to match specific application requirements.
  • Thermal Management: The MAX8688BLETG+T includes features for thermal management, such as temperature monitoring and fan speed control, helping to protect the system from overheating and ensuring long-term reliability.
  • Compact Package: Available in a compact, lead-free, RoHS-compliant TQFN package, this controller is designed for space-constrained applications without compromising on functionality.

Applications

The MAX8688BLETG+T is ideal for a variety of applications where precise power control and monitoring are necessary. It is particularly well-suited for:

  • Servers and data centers
  • Networking equipment
  • Telecommunications infrastructure
  • High-performance computing systems

Overall, the Maxim Integrated MAX8688BLETG+T is a sophisticated solution for digital power management, providing designers with the tools they need to create efficient, reliable, and adaptable power supply systems for today's demanding electronic environments.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4735 $62.8410
14+ $8.5944 $120.3216
21+ $8.3252 $174.8292
29+ $8.0573 $233.6617
38+ $7.7882 $295.9516
50+ $6.9831 $349.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess