EN
  • EN
  • DE

MAX8691YETL+T

Part No MAX8691YETL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706905-MAX8691YETL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8691YETL+T CAD Model

Description

Maxim Integrated MAX8691YETL+T Power Management IC

The Maxim Integrated MAX8691YETL+T is a cutting-edge power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power regulation and management. This versatile component is well-suited for portable devices, such as smartphones, tablets, and other handheld electronics, where power efficiency and space constraints are of paramount importance.

At the heart of the MAX8691YETL+T lies its ability to provide multiple regulated outputs from a single input voltage, making it an ideal choice for systems with limited board space that require multiple power domains. Its high level of integration reduces the need for additional external components, thereby minimizing the overall footprint and simplifying the design process.

One of the standout features of the MAX8691YETL+T is its high-frequency switching operation, which allows for the use of small, low-profile inductors and capacitors. This not only reduces the space required for power components but also enables a faster transient response, ensuring stable power delivery even under dynamic load conditions.

The device also boasts excellent power efficiency, which is critical for battery-powered applications. By minimizing power losses, the MAX8691YETL+T extends battery life, allowing end-users to enjoy their devices for longer periods between charges. Additionally, the PMIC includes various protection features such as over-temperature and over-current protection, which safeguard the device and the system it powers from potential damage caused by abnormal operating conditions.

For design flexibility, the MAX8691YETL+T offers programmable output voltages via an I2C-compatible interface, which allows designers to fine-tune power settings to match specific system requirements. This programmability, combined with its compact 6x6mm TQFN package, makes the MAX8691YETL+T a highly adaptable solution that can meet the needs of diverse electronic designs.

In summary, the Maxim Integrated MAX8691YETL+T is an efficient, feature-rich power management solution that provides designers with the performance and flexibility needed to create the next generation of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess