Maxim Integrated MAX8716ETG+TG50 Product Overview
The MAX8716ETG+TG50 is a high-performance, low-power, pulse-width modulation (PWM) integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is specifically engineered to meet the demanding power management requirements of modern electronic devices.
Offering a compact, efficient, and versatile solution, the MAX8716ETG+TG50 is ideal for applications such as portable computers, telecommunications equipment, and other battery-operated devices where power efficiency is critical. It is designed to provide precise voltage regulation, extended battery life, and reduced heat generation.
Key Features
- High Efficiency: The device delivers high efficiency which helps in extending battery life for portable devices.
- Low Quiescent Current: It operates with a low quiescent current, further conserving power when in standby mode.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to accommodate various voltage requirements.
- Thermal Protection: It includes thermal protection features that prevent damage from overheating, ensuring reliable operation under varying conditions.
- Compact Package: The MAX8716ETG+TG50 comes in a compact, thin QFN package which is ideal for space-constrained applications.
Specifications
- Package Type: Thin QFN-24
- Operating Temperature Range: -40°C to +85°C
- Output Voltage: Adjustable via external components
- Switching Frequency: Optimized for efficiency and component size
In summary, the Maxim Integrated MAX8716ETG+TG50 stands out as a highly efficient and reliable solution for advanced power management. Its adjustable output voltage, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize the performance and battery life of their portable and space-sensitive applications.