EN
  • EN
  • DE

MAX8736BGTL+

Part No MAX8736BGTL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description INTEL IMVP6+ MULTI-PHASE PWM CON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 706930-MAX8736BGTL+
Ultra Librarian 3D Model Ultra Librarian MAX8736BGTL+ CAD Model

Description

Maxim Integrated's MAX8736BGTL+ - Power Management IC

The MAX8736BGTL+ from Maxim Integrated is a highly efficient, multi-phase, synchronous buck controller designed to meet the rigorous power delivery requirements of modern CPUs, GPUs, and other high-performance digital cores. This advanced power management IC is optimized for converting battery voltages or adapter voltages into the tightly regulated core supply voltages required by high-performance processors.

Featuring a quick-response, analog control loop and an integrated 5-bit digital-to-analog converter (DAC) that adjusts the output voltage from 0.75V to 1.5V in 25mV increments, the MAX8736BGTL+ is capable of adapting to the dynamic demands of the processor by altering the supply voltage in response to VID codes. This makes it an ideal choice for systems that require efficient power management and optimal performance across various operating conditions.

The device incorporates a host of features that enhance system performance and reliability. These include lossless current sensing, adaptive voltage positioning, and a power-good (PGOOD) output to indicate when the output is within regulation. Additionally, the MAX8736BGTL+ supports a dual-phase operation, which reduces input and output ripple, thus minimizing the need for external components and saving valuable PCB space.

For protection, the MAX8736BGTL+ is equipped with overvoltage and undervoltage protection, ensuring the safety and longevity of the processor and other system components. Overcurrent protection and thermal shutdown are also included to safeguard the system under extreme operating conditions.

Designed in a compact, lead-free, 40-pin thin QFN package, the MAX8736BGTL+ is not only space-efficient but also environmentally friendly. It operates over a wide -40°C to +85°C temperature range, making it suitable for use in a diverse array of applications from laptops and desktops to servers and embedded systems.

In summary, the MAX8736BGTL+ is a versatile, high-performance power management solution that delivers precise voltage regulation, robust protection features, and space-saving design, making it an excellent choice for powering the next generation of high-performance digital cores.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7805 $59.5610
5+ $24.4352 $122.1760
8+ $23.6717 $189.3736
11+ $22.9083 $251.9913
14+ $22.1448 $310.0272
18+ $19.8545 $357.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess