EN
  • EN
  • DE

PC8144TVT1000

Part No PC8144TVT1000
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 1GHZ HI-TEMP 783BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series StarCore
Package Tray
Product Status Obsolete
Type SC3400 Core
Interface Ethernet, I²C, SPI, TDM, UART, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 10.5MB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BFBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number PC81
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346104-PC8144TVT1000
Ultra Librarian 3D Model Ultra Librarian PC8144TVT1000 CAD Model

Description

NXP PC8144TVT1000 PowerQUICC™ III Processor

The NXP PC8144TVT1000 is a high-performance, power-efficient processor that belongs to the PowerQUICC™ III series, designed to meet the rigorous demands of modern networking and telecommunications applications. This processor is built on Power Architecture® technology, ensuring robust performance for embedded systems.

Key Features:

  • Core: e500 System-on-Chip (SoC) core with speeds up to 1 GHz, providing the computational power needed for complex tasks.
  • Cache: Integrated L1 and L2 caches, with up to 256 KB of L2 cache, to enhance data processing speed and efficiency.
  • Memory Support: DDR SDRAM controller that supports up to 2 GB of memory, ensuring ample space for high-performance applications.
  • Connectivity: Multiple high-speed interfaces including Gigabit Ethernet, PCI, and RapidIO™ for versatile connectivity options.
  • Security: Advanced security features, including a cryptographic engine that supports a variety of encryption standards, are integral for secure data transactions.
  • Power Management: Integrated power management features that help reduce overall power consumption, making it an eco-friendly choice for power-sensitive applications.

Applications:

The PC8144TVT1000 is ideal for a range of applications, particularly in the networking and telecommunications sectors. It is well-suited for:

  • Wireless infrastructure, such as base stations and network controllers
  • Enterprise networking equipment, including switches and routers
  • High-performance computing tasks that require reliable and secure data processing

Technical Specifications:

Attribute Details CPU Core e500 Frequency Up to 1 GHz Memory Support Up to 2 GB DDR SDRAM Cache 256 KB L2 Interfaces Gigabit Ethernet, PCI, RapidIO™ Security Cryptographic Engine

The NXP PC8144TVT1000 is a testament to NXP's commitment to providing cutting-edge technology that powers the infrastructure of the connected world. With its combination of performance, connectivity, and security, it stands as a versatile and reliable solution for a multitude of high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess