EN
  • EN
  • DE

MAX8739ETP+T

Part No MAX8739ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV W/OPAMP 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, TFT LCD
Voltage - Input 1.8 V to 5.5 V
Number of Outputs 1
Output Voltage 1.8 V to 13 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 116464-MAX8739ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX8739ETP+T CAD Model

Description

Maxim Integrated MAX8739ETP+T Product Overview

The MAX8739ETP+T is a highly integrated and efficient power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is specifically tailored for use in portable electronics, offering a compact and energy-efficient solution for managing the power requirements of battery-operated devices.

Key Features

  • High Efficiency: The MAX8739ETP+T is designed to optimize power conversion efficiency, which is critical for extending battery life in portable devices.
  • Integrated Functions: It includes a synchronous buck controller, a linear regulator, and a monitoring circuit, all integrated into a single package to reduce the component count and simplify design.
  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise regulation tailored to the needs of the specific circuitry being powered.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

The MAX8739ETP+T is ideal for a variety of applications that require efficient power management, including:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Wireless Networking Devices

Package and Availability

This power management IC is available in a 20-pin, 4mm x 4mm thin QFN package, which is suitable for space-constrained applications. The MAX8739ETP+T is also available in tape and reel form, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The MAX8739ETP+T is backed by Maxim's comprehensive technical support and reliability testing, ensuring that customers can design with confidence and achieve fast time-to-market.

For designers seeking an advanced power management solution that combines efficiency, integration, and versatility, the MAX8739ETP+T from Maxim Integrated stands out as an excellent choice.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6662 $60.6606
31+ $3.8288 $118.6928
47+ $3.7099 $174.3653
65+ $3.5897 $233.3305
84+ $3.4708 $291.5472
112+ $3.1116 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess