EN
  • EN
  • DE

MAX8739ETP+

Part No MAX8739ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV W/OPAMP 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, TFT LCD
Voltage - Input 1.8 V to 5.5 V
Number of Outputs 1
Output Voltage 1.8 V to 13 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 128681-MAX8739ETP+
Ultra Librarian 3D Model Ultra Librarian MAX8739ETP+ CAD Model

Description

Maxim Integrated Product: MAX8739ETP+

The MAX8739ETP+ is a high-performance, versatile power-supply controller from Maxim Integrated, designed to cater to a wide range of applications including laptops, notebooks, and other portable devices. Its primary function is to manage the power requirements of thin-film transistor (TFT) liquid crystal displays (LCDs), ensuring optimal performance and efficiency.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 28V, making it suitable for use with a variety of power sources.
  • Dual Output: It features dual outputs for both the source (Vs) and the gate (Vg) drive voltages for TFT LCDs.
  • High Frequency Operation: The MAX8739ETP+ operates at a high switching frequency, which allows for the use of smaller, cost-effective external components.
  • Adjustable Outputs: Both outputs are adjustable, providing flexibility to match the requirements of specific display panels.
  • Integrated Protection Features: The device includes various protection features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The MAX8739ETP+ is ideal for driving the backlight inverter of TFT LCDs found in a broad array of portable electronics. Its high level of integration and power management capabilities make it a go-to choice for engineers looking to optimize their power supply design.

Package and Availability

The device is available in a thin QFN package, which is lead(Pb)-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements. The compact form factor of the QFN package allows for space-saving designs, crucial for modern portable electronics.

Conclusion

Maxim Integrated's MAX8739ETP+ stands out for its robust feature set, which includes a wide input voltage range, dual adjustable outputs, high-frequency operation, and comprehensive protection circuitry. This makes it an efficient and reliable solution for powering TFT LCDs in a multitude of portable applications.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess