EN
  • EN
  • DE

MAX873ACSA

Part No MAX873ACSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 3.8μVp-p
Noise - 10Hz to 10kHz 6.8μVrms
Voltage - Input 4.5 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074096-MAX873ACSA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX873ACSA CAD Model

Description

Maxim Integrated MAX873ACSA Voltage Reference

The MAX873ACSA from Maxim Integrated is a precision voltage reference chip that offers a stable and accurate reference voltage for various applications. This component is highly regarded for its low power consumption, making it an ideal choice for battery-powered devices and portable applications. With the MAX873ACSA, designers can expect a reliable performance that enhances the accuracy and stability of their systems.

Key Features

  • Precision Voltage: The MAX873ACSA provides a fixed output voltage of 2.5V, which is maintained with a high level of accuracy over temperature and time.
  • Low Power Consumption: This device is designed for low-power operation, drawing minimal current, which helps to extend battery life in portable applications.
  • Temperature Stability: The temperature coefficient is as low as 20ppm/°C, ensuring that the voltage reference remains stable across a wide range of operating temperatures.
  • Wide Operating Voltage Range: It operates over a broad range of input voltages, making it versatile for various circuit configurations.
  • Small Package: The MAX873ACSA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MAX873ACSA is used in a diverse array of applications where precision voltage reference is crucial. Some typical applications include:

  • Data converters (ADCs and DACs)
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems
  • Precision power supplies

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX873ACSA is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in a wide variety of applications. Whether you are developing a sophisticated industrial control system or a simple battery-operated device, the MAX873ACSA provides the precision and reliability you need to ensure your product's success.

Overall, the MAX873ACSA is a testament to Maxim Integrated's expertise in creating high-quality, reliable integrated circuits that meet the demands of modern electronic designs.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess