EN
  • EN
  • DE

MAX8744AETJ+

Part No MAX8744AETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR PWR SUP QUAD 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Controller, Notebook Power System
Voltage - Input 6 V to 26 V
Number of Outputs 4
Output Voltage 3.3V, 5V, 1 V to 26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 135691-MAX8744AETJ+
Ultra Librarian 3D Model Ultra Librarian MAX8744AETJ+ CAD Model

Description

The Maxim Integrated MAX8744AETJ+ is a state-of-the-art power supply controller designed to cater to the demanding needs of modern notebook computers. This highly integrated device is engineered to provide four main outputs, ensuring efficient power management and distribution for various system components.

Key Features

  • High Efficiency: The MAX8744AETJ+ is optimized for high efficiency, which is crucial for extending battery life in portable devices such as laptops.
  • Quad Output: It features four PWM outputs, each of which is capable of driving a synchronous-rectified buck converter, a key aspect of its multi-output capability.
  • Quick-PWM™ Mode: The device operates in Quick-PWM mode with 5-bit VID control that allows fast response to load transients, maintaining stable operation under dynamic power demands.
  • Power-Saving Modes: It includes both skip mode and a shutdown mode to reduce power consumption when full power is not required, further conserving energy and prolonging battery life.
  • Comprehensive Protection: The MAX8744AETJ+ comes with built-in overvoltage protection, undervoltage protection, and thermal shutdown to safeguard the system from various fault conditions.

Applications

Primarily designed for notebook computers, the MAX8744AETJ+ is also suitable for other multi-output applications that require efficient power conversion and management, such as portable electronics and industrial systems.

Technical Specifications

  • Package: The device is available in a 32-pin thin QFN package, offering a compact solution for space-constrained applications.
  • Operating Temperature Range: It is designed to function reliably in a wide temperature range, making it suitable for use in various operating environments.
  • Voltage Range: The controller supports a broad input voltage range, accommodating different power sources and system requirements.

Conclusion

The Maxim Integrated MAX8744AETJ+ is a versatile and robust power supply controller that offers high efficiency, multiple output capabilities, and advanced protection features, making it an ideal choice for notebook computer power management solutions and other similar applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9064 $59.4384
15+ $8.1289 $121.9335
23+ $7.8748 $181.1204
31+ $7.6207 $236.2417
40+ $7.3666 $294.6640
53+ $6.6043 $350.0279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess