EN
  • EN
  • DE

SY100EL1003ZC

Part No SY100EL1003ZC
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description LASER DIODE DRIVER WITH OUTPUT ENABLE | IC LASER DRIVER 1.25GBPS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Supply Voltage (V) -4.75V ~ -5.25V
Supply Current 14mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number SY100EL1003
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262815-SY100EL1003ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL1003ZC CAD Model

Description

Microchip Technology SY100EL1003ZC Overview

The SY100EL1003ZC is a high-performance, precision timing product from Microchip Technology, designed for demanding applications requiring fast and accurate signal processing. This device is part of the SY100EL series, which is known for its reliability and efficiency in handling high-speed data communications and clock distribution systems.

With its differential PECL inputs and outputs, the SY100EL1003ZC ensures minimal signal degradation and reduced electromagnetic interference (EMI), making it an ideal choice for use in environments where signal integrity is paramount. The product features a 2GHz clock frequency range, providing the speed necessary for applications such as high-speed networking, telecommunication, and data processing equipment.

The SY100EL1003ZC is housed in a compact 16-pin SOIC package, which allows for easy integration into system designs without consuming excessive board space. Its operating temperature range of -40°C to +85°C ensures stable performance across a wide range of environmental conditions, further enhancing its versatility for various industrial and commercial applications.

Key features of the SY100EL1003ZC include:

  • 2GHz high-frequency operation
  • Differential PECL I/O for improved signal integrity
  • Low skew outputs for synchronized signal distribution
  • Compatible with negative ECL levels
  • 16-pin SOIC package for compact system design
  • Extended temperature range for robust performance

In summary, the SY100EL1003ZC from Microchip Technology is a robust and precise timing solution that meets the needs of high-speed digital systems. Its advanced features and reliable performance make it a go-to component for engineers looking to enhance the speed and accuracy of their signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess