EN
  • EN
  • DE

MAX8758ETG

Part No MAX8758ETG
Manufacturer Maxim Integrated
Description Step-Up Regulator with Switch Control and Operational Amplifier for TFT LCD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215188-MAX8758ETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8758ETG CAD Model

Description

Maxim Integrated MAX8758ETG Overview

The MAX8758ETG is a sophisticated, integrated power-supply solution from Maxim Integrated, designed to cater to the demanding needs of modern electronic systems. This versatile chip is specifically engineered to enhance the performance and efficiency of applications that require a reliable and stable power management system.

Key Features

  • High Integration: The MAX8758ETG integrates several power management functions into a single package, reducing the need for multiple components and simplifying the design process for engineers.
  • Efficiency: With an emphasis on power efficiency, this chip helps in reducing the overall power consumption of the system, thereby extending battery life in portable devices and reducing heat generation.
  • Versatility: It is designed to be flexible and can be used in a variety of applications, ranging from mobile devices to networking equipment, ensuring a broad range of use cases.
  • Thermal Management: The MAX8758ETG is equipped with thermal protection features that prevent the device from overheating, thereby enhancing system reliability and longevity.

Applications

The MAX8758ETG is suitable for a wide array of applications. Its high efficiency and integrated features make it an excellent choice for:

  • Notebook computers
  • Portable electronics
  • Networking equipment
  • Embedded systems

Technical Specifications

Some of the technical specifications of the MAX8758ETG include:

  • Integrated FETs for improved power efficiency
  • Programmable switching frequency
  • Adjustable output voltage
  • Built-in safety features such as overvoltage, undervoltage, and overtemperature protection
  • Compact 24-pin thin QFN package

In conclusion, the MAX8758ETG from Maxim Integrated is a high-performance, integrated power management IC that offers efficiency, reliability, and flexibility for designers. Whether it is for portable devices or complex networking systems, this chip is designed to meet the rigorous standards of modern electronic devices.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0113 $60.1695
36+ $3.2914 $118.4904
55+ $3.1885 $175.3675
75+ $3.0857 $231.4275
97+ $2.9828 $289.3316
130+ $2.6743 $347.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess