EN
  • EN
  • DE

MAX8760ETL+

Part No MAX8760ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR QUICK PWM 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, 6-Bit VID AMD Mobile Turion
Voltage - Input 4 V to 28 V
Number of Outputs 2
Output Voltage 0.38 V to 1.55 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 1071411-MAX8760ETL+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8760ETL+ CAD Model

Description

The MAX8760ETL+ is a highly efficient, compact, synchronous step-down DC-DC converter from Maxim Integrated, designed to deliver outstanding performance for portable and space-constrained applications. This advanced power solution is tailored for systems that demand high efficiency and reliability, making it an ideal choice for powering CPUs, GPUs, and other ICs in modern electronic devices.

Key Features

  • High Efficiency: The MAX8760ETL+ operates with up to 95% efficiency, which minimizes power loss and heat generation, thereby extending battery life in portable devices.
  • Wide Input Voltage Range: It supports an input voltage range of 4.5V to 24V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 20V, providing versatility to meet the needs of different ICs and applications.
  • Compact Package: Housed in a small, 40-pin TQFN (6mm x 6mm) package, the MAX8760ETL+ saves precious board space without compromising on performance.
  • Integrated MOSFETs: Integrated high-side and low-side MOSFETs reduce external component count, simplifying the design and reducing overall system cost.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting the converter and the system from overheating.
  • Flexible Switching Frequency: The switching frequency is programmable from 200kHz to 600kHz, which allows designers to optimize the converter for efficiency or component size.

Applications

The MAX8760ETL+ is particularly well-suited for a wide range of applications, including:

  • Notebook Computers
  • Portable Electronics
  • Networking Systems
  • Graphics Cards
  • Telecommunications Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8760ETL+ is a reliable choice for designers looking to enhance power efficiency and performance in their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess