EN
  • EN
  • DE

MAX8772GTL+TG40

Part No MAX8772GTL+TG40
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX877
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 925704-MAX8772GTL+TG40
Ultra Librarian 3D Model Ultra Librarian MAX8772GTL+TG40 CAD Model

Description

The MAX8772GTL+TG40 is a high-performance, multi-phase, synchronous buck controller designed by Maxim Integrated. This advanced power management IC is engineered to deliver efficient, precise voltage regulation, making it an ideal solution for powering CPUs, GPUs, and other ASICs in computing applications.

Featuring a flexible multi-phase operation, the MAX8772GTL+TG40 can be configured to use multiple phases for improved performance, reduced system heat, and enhanced power efficiency. Its ability to support a wide input voltage range allows it to accommodate various power sources, making it versatile for different system designs.

The device comes with integrated MOSFET drivers, which provide robust drive capability and reduce external component count, saving space on the PCB. The MAX8772GTL+TG40 also boasts a high switching frequency that can be adjusted via an external resistor, giving designers the flexibility to optimize the balance between efficiency and component size.

One of the key features of the MAX8772GTL+TG40 is its precision voltage regulation. The controller maintains tight output voltage accuracy, which is critical for the stable operation of sensitive electronic components. Additionally, it offers a range of protection features including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation under various conditions.

For ease of monitoring and control, the MAX8772GTL+TG40 includes an I²C-compatible interface that allows for real-time system diagnostics and parameter adjustments. This digital interface enables system designers to fine-tune performance parameters and access critical system information, enhancing the overall system functionality.

The compact, thermally enhanced TQFN package of the MAX8772GTL+TG40 ensures efficient heat dissipation, which is crucial for maintaining performance and longevity in high-power applications. With its advanced features and robust design, the MAX8772GTL+TG40 from Maxim Integrated is an excellent choice for power management solutions in demanding computing environments.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9972 $71.9888
8+ $14.7667 $118.1336
13+ $14.3058 $185.9754
17+ $13.8438 $235.3446
22+ $13.3830 $294.4260
29+ $11.9981 $347.9449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess