EN
  • EN
  • DE

MAX8776GTJ+

Part No MAX8776GTJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST TQFN / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX8776
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 787105-MAX8776GTJ+
Ultra Librarian 3D Model Ultra Librarian MAX8776GTJ+ CAD Model

Description

The MAX8776GTJ+ is a highly efficient, fast-response, synchronous step-down DC-DC converter from Maxim Integrated, designed to deliver optimal performance in a compact and versatile package. This advanced voltage regulator is ideal for powering core voltages of CPUs, GPUs, and other ASICs, where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for diverse applications.
  • High Output Current: It is capable of delivering a substantial amount of current to support the needs of power-hungry devices.
  • Adjustable Output Voltage: Users can program the output voltage to meet the specific requirements of the application, providing great flexibility.
  • High Efficiency: Its synchronous rectification topology ensures high efficiency, which is critical for thermal management and energy savings.
  • Quick Load-Transient Response: The MAX8776GTJ+ responds swiftly to changes in load, maintaining output voltage stability and protecting connected devices.
  • Integrated MOSFETs: The inclusion of internal MOSFETs reduces external component count, simplifies design, and saves board space.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device and the system from overheating.
  • Compact Package: The device comes in a small, lead-free, RoHS-compliant TQFN package, suitable for space-constrained applications.

Applications

The MAX8776GTJ+ is a versatile component that can be used in a variety of electronic devices and systems. Its applications include but are not limited to:

  • Notebooks and Ultrabooks
  • Desktop and Server Motherboards
  • Graphics Cards
  • Networking and Telecommunications Equipment
  • Embedded Systems

Conclusion

With its combination of performance, efficiency, and compact design, the MAX8776GTJ+ from Maxim Integrated stands out as a top choice for designers looking to optimize power management in their next-generation electronic products. Whether it's for the latest computing devices or advanced communication systems, this voltage regulator delivers the reliability and flexibility needed in today's fast-paced technology landscape.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess