EN
  • EN
  • DE

MAX8795AGCJ/V+T

Part No MAX8795AGCJ/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC-DC TFT-LCD 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.5 V to 6 V
Number of Outputs 8
Output Voltage 2.5 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 099750-MAX8795AGCJ/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8795AGCJ/V+T CAD Model

Description

Maxim Integrated presents the MAX8795AGCJ/V+T, a cutting-edge power management integrated circuit (IC) designed to provide efficient and reliable power solutions for a variety of applications. This high-performance component is a testament to Maxim Integrated's commitment to delivering innovative technologies that meet the evolving needs of the electronics industry.

Key Features

  • Versatile Power Management: The MAX8795AGCJ/V+T is engineered to manage power requirements efficiently, ensuring optimal performance and longevity of the electronic devices it powers.
  • High-Efficiency Operation: With its advanced design, this IC achieves high efficiency, which is essential for minimizing power loss and heat generation in compact and portable devices.
  • Compact Footprint: The small form factor of the MAX8795AGCJ/V+T makes it an ideal choice for space-constrained applications, allowing designers to create sleek and compact products without compromising on power capabilities.
  • Robust Protection Features: Built-in protection mechanisms safeguard the IC and the device it powers from various electrical hazards, such as overvoltage, undervoltage, overcurrent, and thermal overload.

Applications

The MAX8795AGCJ/V+T is suitable for a broad range of applications, including but not limited to:

  • Portable Electronics
  • Mobile Phones and Smart Devices
  • Computing Devices
  • Networking Equipment
  • Industrial Systems

Technical Specifications

The technical specifications of the MAX8795AGCJ/V+T include:

  • Supply Voltage Range: [Insert Voltage Range]
  • Output Voltage Range: [Insert Voltage Range]
  • Maximum Output Current: [Insert Current Rating]
  • Operating Temperature Range: [Insert Temperature Range]
  • Package Type: [Insert Package Information]

Quality and Reliability

Maxim Integrated ensures that the MAX8795AGCJ/V+T meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to provide customers with a dependable power management solution that stands the test of time.

Ordering Information

For more information on ordering the MAX8795AGCJ/V+T or to request samples, please contact Maxim Integrated's sales team or visit their official website.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3920 $59.1360
20+ $6.0661 $121.3220
30+ $5.8766 $176.2980
41+ $5.6861 $233.1301
53+ $5.4966 $291.3198
71+ $4.9284 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess