EN
  • EN
  • DE

MAX8796GTJ+

Part No MAX8796GTJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL IMVP6 32TQFN / PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, Intel IMVP-6, IMVP-6+
Voltage - Input 2V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Part Number Series MAX8796
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806387-MAX8796GTJ+
Ultra Librarian 3D Model Ultra Librarian MAX8796GTJ+ CAD Model

Description

The MAX8796GTJ+ is a high-performance, integrated power-supply controller from Maxim Integrated, designed to provide a reliable and efficient power management solution for a wide range of applications. This advanced controller is specifically engineered to meet the rigorous demands of modern electronic devices, ensuring stable and efficient power delivery.

Key Features

  • High Efficiency: The MAX8796GTJ+ is optimized for high efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Versatile Power Management: It supports multiple output configurations, making it a versatile solution for managing various power requirements in complex electronic systems.
  • Advanced Control: The device includes a PWM (Pulse Width Modulation) controller, which provides precise control over the power supply, allowing for smooth and stable operation.
  • Protection Features: With built-in overvoltage, undervoltage, and overcurrent protection, the MAX8796GTJ+ safeguards the system against potential damage due to irregular power conditions.
  • Compact Design: Available in a thin QFN package, it is ideal for space-constrained applications, offering a compact power management solution without compromising performance.

Applications

The MAX8796GTJ+ is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The MAX8796GTJ+ operates over a wide input voltage range and is designed to drive high-side and low-side N-Channel MOSFETs in a synchronous-rectified buck topology. Its quick response to load transients ensures a stable output voltage, even during rapid changes in load conditions. The device's high switching frequency allows for the use of small external components, reducing the overall solution size and cost.

Ordering Information

The MAX8796GTJ+ is available for order in a lead-free, RoHS-compliant package, ensuring adherence to environmental standards and regulations. For detailed ordering and product information, it is recommended to consult the datasheet and Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,030 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess