EN
  • EN
  • DE

MAX8804YETA+T

Part No MAX8804YETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC USB/AC ADP CHARGER 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 735mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 28V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 707003-MAX8804YETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8804Y
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX8804YETA+T CAD Model

Description

Maxim Integrated MAX8804YETA+T: Power Management IC

The MAX8804YETA+T from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to cater to the demanding needs of portable devices. This PMIC is specifically tailored for applications requiring multiple power rails, such as smartphones, tablets, and other handheld electronics. Its main function is to manage and distribute power within the device, ensuring optimal performance and extended battery life.

Key Features

  • Multiple Output Voltages: The MAX8804YETA+T is capable of providing various output voltages, which can be programmed to suit the needs of different components within the electronic device.
  • High Efficiency: This PMIC is designed for high efficiency, which is crucial for battery-operated devices. It ensures that power is used judiciously, thereby reducing heat generation and prolonging battery life.
  • Compact Package: The device comes in a small, lead-free, 8-pin TDFN package, making it ideal for space-constrained applications.
  • Thermal Protection: It includes built-in thermal protection features to prevent overheating, which is essential for maintaining the reliability and longevity of the electronic device.
  • Low Quiescent Current: The MAX8804YETA+T boasts a low quiescent current that minimizes power consumption when the device is in standby mode, further extending battery life.

Applications

The versatility of the MAX8804YETA+T makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Mobile Phones
  • Tablets and Portable Computing Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices
  • Digital Cameras

Technical Specifications

The technical specifications of the MAX8804YETA+T include a wide input voltage range, programmable output voltages, and a high-frequency switching operation that allows for the use of small, low-cost capacitors and inductors. It also provides various protection features such as overvoltage, undervoltage, and short-circuit protection to ensure the safe operation of the end product.

Overall, the MAX8804YETA+T from Maxim Integrated is an essential component for modern portable electronics, providing reliable and efficient power management solutions in a compact form factor.

You May Also Be Interested in

Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2500 $52.0000
38+ $2.6667 $101.3346
59+ $2.5833 $152.4147
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,301 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess