EN
  • EN
  • DE

MAX8809AETL

Part No MAX8809AETL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description VRD11/VRD10, K8 Rev F 2/3/4-Phase PWM Controllers with Integrated Dual MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215218-MAX8809AETL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8809AETL CAD Model

Description

Maxim Integrated MAX8809AETL Overview

The MAX8809AETL is a highly integrated power-management IC designed by Maxim Integrated, tailored for portable applications requiring compact, efficient, and reliable power solutions. This advanced component is engineered to deliver optimal performance for battery-powered devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • High Efficiency: The MAX8809AETL is built to provide high-efficiency power conversion, which helps in extending the battery life of portable devices.
  • Small Footprint: With its tiny leadless package, the MAX8809AETL saves valuable board space, making it ideal for space-constrained applications.
  • Integrated Functionality: This IC integrates multiple functions including battery charging control, DC-DC conversion, and power management, reducing the need for additional components.
  • Flexible Power Supply: It supports a wide range of input voltages, accommodating various power sources and battery chemistries.
  • Thermal Management: The device includes thermal protection features to safeguard against overheating, ensuring reliable operation under various conditions.
  • Configurable: The MAX8809AETL offers programmable charge parameters and operating modes, providing designers with flexibility to optimize the power management according to specific application needs.

Applications

The versatility of the MAX8809AETL makes it suitable for a broad array of portable applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras
  • Other USB-Charging Portable Devices

Technical Specifications

The technical specifications of the MAX8809AETL include:

  • Input Voltage Range: Specified for a broad range to accommodate various power sources.
  • Package: Leadless TQFN, which allows for a minimal footprint on the PCB.
  • Integrated Features: Battery charger, DC-DC converter, and power management circuits in one IC.

In conclusion, the MAX8809AETL by Maxim Integrated is a compact, efficient, and versatile power management solution that meets the demanding requirements of today's portable electronic devices. Its integration of multiple power management functions into a single chip makes it a valuable component for designers looking to optimize their products for performance and space.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess