EN
  • EN
  • DE

MAX882CPA+

Part No MAX882CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.64V @ 200mA
Output Current 200mA
Operating Supply Current 15μA to 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 200mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 074101-MAX882CPA+
Ultra Librarian 3D Model Ultra Librarian MAX882CPA+ CAD Model

Description

Maxim Integrated's MAX882CPA+ Step-Down DC-DC Converter

The MAX882CPA+ is a highly efficient, compact, step-down DC-DC converter from Maxim Integrated, designed to provide a reliable power solution for various electronic applications. This voltage regulator is capable of delivering a fixed output voltage from a higher input voltage, ensuring stable operation for devices that require a regulated power supply.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage range, giving designers the flexibility to tailor the power supply to their specific needs.
  • High Efficiency: With its optimized design, the MAX882CPA+ achieves high conversion efficiency, which is essential for battery-powered devices, reducing power loss and heat generation.
  • Low Dropout: The low dropout voltage feature ensures the converter continues to provide a stable output even when the input voltage is very close to the output voltage, making it ideal for low-voltage applications.
  • Power-Saving Mode: It includes a power-saving mode that reduces quiescent current, further extending battery life in portable devices.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing the reliability and lifespan of both the converter and the end product.
  • Small Footprint: The MAX882CPA+ comes in a compact 8-pin DIP package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX882CPA+ makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld communication equipment
  • Embedded systems
  • Power management circuits

With its combination of efficiency, flexibility, and compact size, the MAX882CPA+ from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions. Whether it's for maintaining battery life in portable devices or ensuring consistent power delivery in a fixed system, this step-down converter stands out as a robust component in any power supply design.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess